GIGABYTE logo

GIGABYTE GA-Q57M-S2H motherboard LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140630
Info modified on:
30 Oct 2024, 13:08:48
Short summary description GIGABYTE GA-Q57M-S2H motherboard LGA 1156 (Socket H) micro ATX:

GIGABYTE GA-Q57M-S2H, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Non-ECC, 0, 1, 10

Long summary description GIGABYTE GA-Q57M-S2H motherboard LGA 1156 (Socket H) micro ATX:

GIGABYTE GA-Q57M-S2H. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: 10/100/1000 Mbit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888B

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.