GIGABYTE logo

GIGABYTE GA-Q270M-D3H motherboard Intel® Q270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60093
Info modified on:
30 Oct 2024, 13:03:15
Short summary description GIGABYTE GA-Q270M-D3H motherboard Intel® Q270 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Q270M-D3H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Q270M-D3H motherboard Intel® Q270 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Q270M-D3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.