GIGABYTE logo

GIGABYTE MA790GP-UD4H Socket1333 ATX AM2+ DDR2 AMD 790GX Socket AM2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97918
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE MA790GP-UD4H Socket1333 ATX AM2+ DDR2 AMD 790GX Socket AM2:

GIGABYTE MA790GP-UD4H Socket1333 ATX AM2+ DDR2, AMD, Socket AM2, 16 GB, 1.8 V, Realtek RTL8111C, 10/100/1000 Mbit

Long summary description GIGABYTE MA790GP-UD4H Socket1333 ATX AM2+ DDR2 AMD 790GX Socket AM2:

GIGABYTE MA790GP-UD4H Socket1333 ATX AM2+ DDR2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: AMD 790GX, Audio output channels: 7.1 channels. BIOS type: AWARD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.