GIGABYTE GA-MA74GM-S2H, AMD, Socket AM2, 8 GB, 0, 1, Realtek RTL8111C, micro ATX
GIGABYTE GA-MA74GM-S2H. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1. LAN controller: Realtek RTL8111C. Motherboard form factor: micro ATX, Motherboard chipset: AMD 740G, Audio output channels: 7.1 channels