GIGABYTE logo

GIGABYTE GA-M68MT-S2 (rev. 1.3) NVIDIA nForce 630a Socket AM3 micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155128
Info modified on:
21 Oct 2022, 10:36:06
Short summary description GIGABYTE GA-M68MT-S2 (rev. 1.3) NVIDIA nForce 630a Socket AM3 micro ATX:

GIGABYTE GA-M68MT-S2 (rev. 1.3), AMD, Socket AM3, AMD Phenom II X2, 8 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-M68MT-S2 (rev. 1.3) NVIDIA nForce 630a Socket AM3 micro ATX:

GIGABYTE GA-M68MT-S2 (rev. 1.3). Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA. Graphics card family: NVIDIA, Graphics card: GeForce 7025. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8211CL, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.