GIGABYTE logo

GIGABYTE GA-K8N-SLI motherboard Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39716
Info modified on:
13 Jun 2018, 15:35:22
Short summary description GIGABYTE GA-K8N-SLI motherboard Socket 939 ATX:

GIGABYTE GA-K8N-SLI, AMD, Socket 939, 2000 MHz, 4 GB, CICADA 8201, ATX

Long summary description GIGABYTE GA-K8N-SLI motherboard Socket 939 ATX:

GIGABYTE GA-K8N-SLI. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 2000 MHz. Maximum internal memory: 4 GB. Networking features: CICADA 8201. Motherboard form factor: ATX, Audio chip: Realtek ALC850, Power source type: ATX. Width: 305 mm, Depth: 244 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.