GIGABYTE logo

GIGABYTE GA-J3455N-D3H (rev. 1.0) BGA 1296 mini ITX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149100
Info modified on:
30 Oct 2024, 13:00:53
Short summary description GIGABYTE GA-J3455N-D3H (rev. 1.0) BGA 1296 mini ITX:

GIGABYTE GA-J3455N-D3H (rev. 1.0), Intel, BGA 1296, Intel® Celeron®, J3455, DDR3L-SDRAM, 16 GB

Long summary description GIGABYTE GA-J3455N-D3H (rev. 1.0) BGA 1296 mini ITX:

GIGABYTE GA-J3455N-D3H (rev. 1.0). Processor manufacturer: Intel, Processor socket: BGA 1296, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA III. Graphics card family: Intel, Graphics card: HD Graphics 500, Maximum resolution: 3840 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.