location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-H55M-S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-H55M-S2 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H)
  • - micro ATX Realtek ALC888B 7.1 channels
  • - 2 Maximum internal memory: 16 GB
  • - BIOS type: AWARD 16 Mbit ACPI version: 1.0
Long product name Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX :
The long product name of Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-H55M-S2, Intel H55, DDR3 1666/1333/1066/800 MHz, Non-ECC, PCI-E, PCI, MicroATX
More>>>
Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX:
The official description of Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On/Off Charge Support
GIGABYTE On/Off Charge technology that enables faster iPhone, iPad and iPod Touch charging. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge technology allows iPhone, iPad and iPod touch devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, with the added benefit that the PC can be on, in standby mode or even off.

3x USB Power Boost
GIGABYTE motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.

Excellent Intel® HD Graphics performance - 3DMARK VANTAGE E8000+ marks!!
3DMARK VANTAGE E8000+ marks on H57/H55 system configuration
Intel Core i5 661, CPU@4.8GHz, GPU@ 900MHz, 4GB DDR3-1760(OC), Vista 32, 3DMARK VANTAG

Intel® Core™ i7/ Core™ i5/ Core™ i3 LGA 1156 Processors
supporting the latest intel® core™ i7, core™ i5 and core™ i3 processors featuring the first time ever integrated graphics on chip and lga 1156 socket(core™ i5 and core™ i3 processors only), gigabyte h5x series motherboards set a new standard in multimedia platform for high definition contents playback. with the gpu integrated directly into the processor die, gigabyte h5x motherboards support 2 channel ddr3 memory, wide range of display interfaces that includes vga, dvi, hdmi and displayport (depends on model). additionally, the gigabyte h5x series are optimized for greater graphics performance by enabling overclocking the gpu core frequency for a performance gain of up to 13%.

AutoGreen- Greening your PC via Bluetooth cellphone
AutoGreen technology can automatically save power for you simply by your bluetooth cell phone when you are away from your computer.

DualBIOS™ - Patented Dual Hardware BIOS Protection
DualBIOS™ is a GIGABYTE patented technology that automatically recovers BIOS data when main BIOS has crashed or failed. Featuring 2 physical BIOS ROMs integrated onboard, GIGABYTE DualBIOS™ allows quick and seamless recovery from BIOS damage or failure due to viruses or improper BIOS updating.

Norton™ Internet Security
Fast, comprehensive, and up-to-the-minute protection against online threats. It safeguards your computer, identity, and home network without slowing you down. It sets a new standard for speed and makes online shopping, banking, and browsing safer and more convenient than ever.

ErP Lot 6 support
The ErP (as known as Energy-Related Products Directive) is part of new European Union's environment regulations. ErP established is based on the concern of environmental issues regards electronic devices been gained popularity and how to improve energy efficiency for better and greener life. GIGABYTE presents standard motherboards to help you effectively improving system performance and saving more energy.

Short summary description Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX:
This short summary of the Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-H55M-S2, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Realtek RTL8111E, Gigabit Ethernet

Long summary description Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX:
This is an auto-generated long summary of Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX based on the first three specs of the first five spec groups.

Gigabyte GA-H55M-S2. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888B. BIOS type: AWARD, BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
2
Memory voltage
1.5 V
Non-ECC
No
Maximum internal memory *
16 GB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
6
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
8
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
3
Microphone in
Yes
Network
LAN controller
Realtek RTL8111E
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC888B
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
BIOS
BIOS type *
AWARD
BIOS memory size
16 Mbit
ACPI version
1.0
Weight & dimensions
Width
244 mm
Depth
210 mm
Packaging content
Drivers included
Yes
Other features
Controller interface type
iTE IT8720
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:08:13
Uk has collected 2 expert reviews for Gigabyte GA-H55M-S2 motherboard LGA 1156 (Socket H) micro ATX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 12:08:13
Gigabyte’s GA-H55M-S2 is a remarkably cheap microATX LGA1156 motherboard, suitable for building a media centre PC or simply putting together a desktop on a budget. It doesn’t support the latest standards like SATA III or USB3 but these can easily be ad...
Bottom line One of the cheapest LGA1156 boards we've ever seen, it scrimps on extras but has all the essentials...
80%