GIGABYTE GA-945GCMX-S2 (rev. 6.6), Intel, Socket 945, 2 GB, GMA 950, micro ATX, Realtek ALC888
GIGABYTE GA-945GCMX-S2 (rev. 6.6). Processor manufacturer: Intel, Processor socket: Socket 945. Maximum internal memory: 2 GB. Graphics card: GMA 950. Motherboard form factor: micro ATX, Audio chip: Realtek ALC888, Power source type: ATX. Width: 220 mm, Depth: 244 mm