GIGABYTE logo

GIGABYTE G1.Sniper B6 (rev. 1.0) Intel® B85 LGA 1150 (Socket H3) ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109827
Info modified on:
30 Oct 2024, 13:02:43
Short summary description GIGABYTE G1.Sniper B6 (rev. 1.0) Intel® B85 LGA 1150 (Socket H3) ATX:

GIGABYTE G1.Sniper B6 (rev. 1.0), Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE G1.Sniper B6 (rev. 1.0) Intel® B85 LGA 1150 (Socket H3) ATX:

GIGABYTE G1.Sniper B6 (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.