GIGABYTE logo

GIGABYTE A520M K V2 motherboard AMD A520 Socket AM4 micro ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
213615
Info modified on:
04 Nov 2024, 10:11:30
Short summary description GIGABYTE A520M K V2 motherboard AMD A520 Socket AM4 micro ATX:

GIGABYTE A520M K V2, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, Socket AM4, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE A520M K V2 motherboard AMD A520 Socket AM4 micro ATX:

GIGABYTE A520M K V2. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.