Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6505 Intel® Core™2 Duo P7350 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Home Basic

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10507
Info modified on:
24 Jan 2025, 20:46:44
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6505 Intel® Core™2 Duo P7350 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6505, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6505 Intel® Core™2 Duo P7350 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6505. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Home Basic. Weight: 2,75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.