Fujitsu LIFEBOOK S710, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
Fujitsu LIFEBOOK S710. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2,15 kg