Fujitsu LIFEBOOK S6420, Intel® Core™2 Duo, 2,53 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 2 GB, 320 GB
Fujitsu LIFEBOOK S6420. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2,53 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 1,75 kg