Fujitsu logo

Fujitsu PRIMERGY RX200 S7 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11746
Info modified on:
23 Jul 2024, 20:53:33
Short summary description Fujitsu PRIMERGY RX200 S7 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX200 S7, 2 GHz, E5-2620, 8 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S7 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX200 S7. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.