Fujitsu logo

Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59100
Info modified on:
02 Oct 2024, 13:00:34
Short summary description Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P2540, 2,66 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO P2540 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P2540. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.