Fujitsu logo

Fujitsu ESPRIMO P410 E85+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74039
Info modified on:
23 Jul 2024, 20:52:50
Short summary description Fujitsu ESPRIMO P410 E85+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410 E85+, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P410 E85+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410 E85+. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.