Fujitsu CELSIUS H270, Intel® Core™2 Duo, 2,8 GHz, 39,1 cm (15.4"), 1920 x 1200 pixels, 8 GB, 500 GB
Fujitsu CELSIUS H270. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® FX 770M. Operating system installed: Windows 7 Professional. Product colour: Platinum. Weight: 3 kg