Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB MiRage 3+ Windows Vista Home Basic

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115265
Info modified on:
22 Jan 2025, 04:51:54
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB MiRage 3+ Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535, Intel Pentium Mobile, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB MiRage 3+ Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: MiRage 3+. Operating system installed: Windows Vista Home Basic. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.