Fujitsu logo

Fujitsu LIFEBOOK E744 Intel® Core™ i5 i5-4300M Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Red, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70365
Info modified on:
28 Jan 2025, 10:32:34
Short summary description Fujitsu LIFEBOOK E744 Intel® Core™ i5 i5-4300M Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Red, Silver:

Fujitsu LIFEBOOK E744, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E744 Intel® Core™ i5 i5-4300M Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Red, Silver:

Fujitsu LIFEBOOK E744. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300M, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Red, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.