Fujitsu PRIMERGY Econel 100 S2, 2,4 GHz, X3220, 2 GB, DDR2-SDRAM, 250 GB, Tower
Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Xeon®, Processor frequency: 2,4 GHz, Processor model: X3220. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Hard drive size: 3.5", Hard drive interface: Serial ATA II, Optical drive type: DVD Super Multi. Power supply: 260 W. Chassis type: Tower