Fujitsu ESPRIMO E500, 3,1 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO E500. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 10 kg. Product colour: Black