Fujitsu logo

Fujitsu LIFEBOOK P771 Intel® Core™ i5 i5-2520M 30,7 cm (12.1") DDR3-SDRAM Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95027
Info modified on:
23 Jul 2024, 20:51:06
Short summary description Fujitsu LIFEBOOK P771 Intel® Core™ i5 i5-2520M 30,7 cm (12.1") DDR3-SDRAM Wi-Fi 4 (802.11n) Black:

Fujitsu LIFEBOOK P771, Intel® Core™ i5, 2,5 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, DDR3-SDRAM, Black

Long summary description Fujitsu LIFEBOOK P771 Intel® Core™ i5 i5-2520M 30,7 cm (12.1") DDR3-SDRAM Wi-Fi 4 (802.11n) Black:

Fujitsu LIFEBOOK P771. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 3000. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.