Fujitsu logo

Fujitsu Pocket LOOX N110 TMC North navigator LCD Touchscreen 110 g

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189736
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Pocket LOOX N110 TMC North navigator LCD Touchscreen 110 g:

Fujitsu Pocket LOOX N110 TMC North, 240 x 320 pixels, LCD, 65536 colours, Samsung S3C2440, 300 MHz, AAC, MP3, WMA

Long summary description Fujitsu Pocket LOOX N110 TMC North navigator LCD Touchscreen 110 g:

Fujitsu Pocket LOOX N110 TMC North. Display resolution: 240 x 320 pixels, Display: LCD, Display number of colours: 65536 colours. Processor model: Samsung S3C2440, Processor frequency: 300 MHz, Audio formats supported: AAC, MP3, WMA. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1150 mAh. Weight: 110 g, Width: 62 mm, Depth: 16 mm. Bundled software: NAVIGON MobileNavigator|6

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.