Fujitsu SCALEOVIEW Series ScaleoView L22W-13, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Black
Fujitsu SCALEOVIEW Series ScaleoView L22W-13. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black