Fujitsu logo

Fujitsu MYRICA Series Myrica VQ32-1 LCD TV 81,3 cm (32") HD Silver 500 cd/m²

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69729
Info modified on:
02 Dec 2020, 14:42:11
Short summary description Fujitsu MYRICA Series Myrica VQ32-1 LCD TV 81,3 cm (32") HD Silver 500 cd/m²:

Fujitsu MYRICA Series Myrica VQ32-1 LCD TV, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Fujitsu MYRICA Series Myrica VQ32-1 LCD TV 81,3 cm (32") HD Silver 500 cd/m²:

Fujitsu MYRICA Series Myrica VQ32-1 LCD TV. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.