Fujitsu logo

Fujitsu FUTRO A300 1 GHz Linux 1 kg Black Eden ULV

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60653
Info modified on:
26 Jun 2024, 05:48:25
Short summary description Fujitsu FUTRO A300 1 GHz Linux 1 kg Black Eden ULV:

Fujitsu FUTRO A300, 1 GHz, VIA Eden, Eden ULV, VIA VX900, 1 GB, DDR3-SDRAM

Long summary description Fujitsu FUTRO A300 1 GHz Linux 1 kg Black Eden ULV:

Fujitsu FUTRO A300. Processor frequency: 1 GHz, Processor family: VIA Eden, Processor model: Eden ULV. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 GB, Storage media: Flash, Compatible memory cards: CF. On-board graphics card memory: 256 MB, Maximum resolution: 1920 x 1200 pixels. Audio system: VIA VT1708S

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.