Fujitsu logo

Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22,6 cm (8.9") 1 GB Windows Vista Business

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31678
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22,6 cm (8.9") 1 GB Windows Vista Business:

Fujitsu LIFEBOOK P1620, 22,6 cm (8.9"), 1280 x 768 pixels, 80 GB, 1 GB, 1,2 GHz, Windows Vista Business

Long summary description Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22,6 cm (8.9") 1 GB Windows Vista Business:

Fujitsu LIFEBOOK P1620. Display diagonal: 22,6 cm (8.9"), Display resolution: 1280 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1,2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Card reader integrated. Weight: 1,2 kg. Operating system installed: Windows Vista Business

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.