Fujitsu CELSIUS M740, 2,8 GHz, Intel® Xeon® E5 v4, E5-1603V4, DDR4-SDRAM, Windows 10 Pro
Fujitsu CELSIUS M740. Processor frequency: 2,8 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1603V4. Internal memory type: DDR4-SDRAM. Card reader integrated. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: Workstation. Weight: 18 kg. Product colour: Black