Fujitsu logo

Fujitsu LIFEBOOK S7110 Intel® Core™ Duo T2400 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33781
Info modified on:
25 Jan 2025, 22:35:23
Short summary description Fujitsu LIFEBOOK S7110 Intel® Core™ Duo T2400 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

Fujitsu LIFEBOOK S7110, Intel® Core™ Duo, 1,83 GHz, 35,8 cm (14.1"), 1024 x 768 pixels, 1 GB, 60 GB

Long summary description Fujitsu LIFEBOOK S7110 Intel® Core™ Duo T2400 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

Fujitsu LIFEBOOK S7110. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1,83 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.