Fujitsu FUTRO S450-2, 1 GHz, AMD Sempron, 200U, AMD M690E, 1 GB, AMD Radeon Xpress X1250
Fujitsu FUTRO S450-2. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 200U. Internal memory: 1 GB. On-board graphics card model: AMD Radeon Xpress X1250, On-board graphics card memory: 256 MB, Maximum resolution: 2048 x 1536 pixels. Cabling technology: 10/100/1000Base-T(X). Product colour: Black, Cable lock slot type: Kensington