Fujitsu logo

Fujitsu FP-1000 203 Wired Thermal POS printer

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106618
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Fujitsu FP-1000 203 Wired Thermal POS printer:

Fujitsu FP-1000, Thermal, POS printer, 180 mm/sec, 65 - 85 µm, 8,3 cm, 58/80 mm

Long summary description Fujitsu FP-1000 203 Wired Thermal POS printer:

Fujitsu FP-1000. Print technology: Thermal, Type: POS printer, Print speed: 180 mm/sec. Printing media thickness: 65 - 85 µm, Maximum roll diameter: 8,3 cm, Supported paper width: 58/80 mm. Connectivity technology: Wired, Standard interfaces: Serial. Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, ITF-14, QR Code, UPC-A, UPC-E, Autocutter durability: 1,5 million cuts, Certification: Energy Star, RoHS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.