Fujitsu logo

Fujitsu FP-510 203 Wired Thermal POS printer

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136483
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Fujitsu FP-510 203 Wired Thermal POS printer:

Fujitsu FP-510, Thermal, POS printer, 69 lps, 260 mm/sec, 75 - 150 µm, 10,2 cm

Long summary description Fujitsu FP-510 203 Wired Thermal POS printer:

Fujitsu FP-510. Print technology: Thermal, Type: POS printer, Print speed: 69 lps. Printing media thickness: 75 - 150 µm, Maximum roll diameter: 10,2 cm, Supported paper width: 83/80/60/58 mm. Connectivity technology: Wired, Standard interfaces: Serial. Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, PDF417, UPC-A,..., Autocutter durability: 2 million cuts, Certification: CSA, UL, TUV, CE, CCC, VCCI A, FCC A, EN55022 A. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.