Fujitsu logo

Fujitsu ESPRIMO WD1/D2 Intel® Celeron® G G4930T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55435
Info modified on:
10 Nov 2020, 20:18:30
Short summary description Fujitsu ESPRIMO WD1/D2 Intel® Celeron® G G4930T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home PC Black:

Fujitsu ESPRIMO WD1/D2, 3 GHz, Intel® Celeron® G, G4930T, 4 GB, 500 GB, Windows 10 Home

Long summary description Fujitsu ESPRIMO WD1/D2 Intel® Celeron® G G4930T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home PC Black:

Fujitsu ESPRIMO WD1/D2. Processor frequency: 3 GHz, Processor family: Intel® Celeron® G, Processor model: G4930T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 2,1 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.