Fujitsu logo

Fujitsu D3402-B motherboard Intel® Q170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121716
Info modified on:
30 Oct 2024, 13:09:14
Short summary description Fujitsu D3402-B motherboard Intel® Q170 LGA 1151 (Socket H4) micro ATX:

Fujitsu D3402-B, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description Fujitsu D3402-B motherboard Intel® Q170 LGA 1151 (Socket H4) micro ATX:

Fujitsu D3402-B. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: Intel. LAN controller: Intel I219LM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.