Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEO Home server 1 TB Desktop Intel® Celeron® 0,5 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39183
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEOVIEW Series SCALEO Home server 1 TB Desktop Intel® Celeron® 0,5 GB DDR2-SDRAM:

Fujitsu SCALEOVIEW Series SCALEO Home Server, 0,5 GB, DDR2-SDRAM, 1 TB, Serial ATA, Desktop

Long summary description Fujitsu SCALEOVIEW Series SCALEO Home server 1 TB Desktop Intel® Celeron® 0,5 GB DDR2-SDRAM:

Fujitsu SCALEOVIEW Series SCALEO Home Server. Processor family: Intel® Celeron®. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 0.5 GB. Total storage capacity: 1 TB, Hard drive interface: Serial ATA. Chassis type: Desktop

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.