Fujitsu logo

Fujitsu SCALEO EVi 2535 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 360 GB Intel® GMA X3000 Windows Vista Home Premium Desktop PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61228
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO EVi 2535 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 360 GB Intel® GMA X3000 Windows Vista Home Premium Desktop PC:

Fujitsu SCALEO EVi 2535, 2,13 GHz, Intel® Core™2 Duo, E6420, 2 GB, 360 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO EVi 2535 Intel® Core™2 Duo E6420 2 GB DDR2-SDRAM 360 GB Intel® GMA X3000 Windows Vista Home Premium Desktop PC:

Fujitsu SCALEO EVi 2535. Processor frequency: 2,13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 360 GB. Discrete graphics card model: Intel® GMA X3000. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 15 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.