Fujitsu AMILO Xi 3650, Intel Pentium Mobile, 2 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 320 GB
Fujitsu AMILO Xi 3650. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3,9 kg