Fujitsu logo

Fujitsu LIFEBOOK P727 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21326
Info modified on:
14 Mar 2024, 19:03:14
Short summary description Fujitsu LIFEBOOK P727 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Fujitsu LIFEBOOK P727, Intel® Core™ i7, 2,7 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK P727 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Fujitsu LIFEBOOK P727. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.