Fujitsu logo

Fujitsu ASYG14KMTA Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35316
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Fujitsu ASYG14KMTA Air conditioner indoor unit White:

Fujitsu ASYG14KMTA, Air conditioner indoor unit, White, Cooling, Heating, 4200 W, 900 W, 4400 W

Long summary description Fujitsu ASYG14KMTA Air conditioner indoor unit White:

Fujitsu ASYG14KMTA. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Design load (cooling): 4,2 kW, Design load (heating) (Average heating season): 4 kW. Indoor unit sound power level: 43 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 30 dB. Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.