Freecom logo

Freecom Drive In Kit Marvell 6283 0,128 GB DDR 0 TB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27097
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom Drive In Kit Marvell 6283 0,128 GB DDR 0 TB Black:

Freecom Drive In Kit, Marvell, 6283, 0,128 GB, DDR, 0 TB, Black

Long summary description Freecom Drive In Kit Marvell 6283 0,128 GB DDR 0 TB Black:

Freecom Drive In Kit. Processor family: Marvell, Processor model: 6283, Processor frequency: 1 GHz. Internal memory: 0,128 GB, Internal memory type: DDR. Total installed storage capacity: 0 TB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.