Freecom LS 30496, Silver, Tray, 24x, 8x, 16x, 8x
Freecom LS 30496. Product colour: Silver, Disc loading type: Tray. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 95 ms. Weight: 600 g