location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom MusicPal WLAN Internet-Radio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MusicPal WLAN Internet-Radio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29309
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom MusicPal WLAN Internet-Radio Black :
The long product name of Freecom MusicPal WLAN Internet-Radio Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MusicPal Wireless Internet Radio & MP-3 Player
More>>>
Freecom MusicPal WLAN Internet-Radio Black:
The official description of Freecom MusicPal WLAN Internet-Radio Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless digital internet radio and MP3 player. Plays internet without the use of a PC. Streams also MP3 music from your computer or network via WLAN.

Features :
- Wireless digital internet radio and MP3 player
- Plays internet radio without the use of a computer
- Streams MP3 music from your computer or network
- Installs in seconds, easy to set up
- Supports over 5.000 radio stations
- Supports MP3 and WAV
- Alarm clock functionality
- Live RSS feeds / Blog feeds in display
- Built-in speaker and WLAN antenna
- Stereo audio out (2 x cinch) to connect to HiFi/Amplifier set
- Line out (minijack ) to connect to headphones or active
speakers

The easy way to listen to digital music anywhere in your home or office.
As the internet continues to have a bigger and bigger impact on our lives we now find all the popular radio stations broadcasting on the web! And they are joined by an enormous group of regional and specialist stations, which therefore can be heard across the world. Another trend is that we are collecting our own audio songs in our own libraries. We want to play these songs
anywhere in the house: in the bedroom, the kitchen, the home office or the garage.

Also more and more people start using RSS which is a popular way to pull in news and information from across the internet and allow web sites to easily push content to subscribers directly. Subscribers are instantly updated with the latest information and news from web servers. Freecom internet radio enables new ways of music listening and RSS/Blog information in one new device: MusicPal. Just put the Freecom internet radio MP3 streamer anywhere in your house and, with the push of a button, play thousands of radio stations or enjoy your own digital music library. Like the original radio we know, the internet radio is a device that will find it‘s way to millions of households in the next years.

Again, Freecom has created a solution from a consumer’s perspective, where convenience, design and quality are key factors. Keep it simple!

Short summary description Freecom MusicPal WLAN Internet-Radio Black:
This short summary of the Freecom MusicPal WLAN Internet-Radio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom MusicPal WLAN Internet-Radio, LCD, 128 x 64 pixels, Black, 600 g, 265 x 80 x 115 mm, 5V

Long summary description Freecom MusicPal WLAN Internet-Radio Black:
This is an auto-generated long summary of Freecom MusicPal WLAN Internet-Radio Black based on the first three specs of the first five spec groups.

Freecom MusicPal WLAN Internet-Radio. Display type: LCD, Display resolution: 128 x 64 pixels. Product colour: Black. Weight: 600 g. Dimensions (WxDxH): 265 x 80 x 115 mm, Power requirements: 5V, Connectivity technology: Wired & Wireless

Display
Display type
LCD
Display resolution
128 x 64 pixels
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Features
Product colour *
Black
Weight & dimensions
Weight
600 g
Other features
Dimensions (WxDxH)
265 x 80 x 115 mm
Power requirements
5V
Connectivity technology
Wired & Wireless
Internal memory
32 MB
Internal memory type
DDR
MP3 bit rates
~320 kBit/s
Security algorithms
WEP, WPA, WPA2
Compatible operating systems
Windows XP/Vista Mac OS X 10.3~
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:10:43
Uk has collected 19 expert reviews for Freecom MusicPal WLAN Internet-Radio Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 07:10:43
£80 is a remarkably cheap price for an impressive digital Internet radio boasting 5,000 stations, MP3 playback from your PC music library and RSS news updates, despite some minor tuning and file format issues. Freecom - MusicPal price Buy Freecom Musi...
0%
expertreviews.co.uk
Updated:
2011-08-14 07:10:43
DAB could well stand for Disappointing Audio Broadcasting. Coverage can be patchy outside of major urban areas, the signal can gobble like a turkey if it isnt spot-on, and the output can be reedy compared to FM as multiplex owners cram in more station...
40%
pcadvisor.co.uk
Updated:
2011-08-14 07:10:43
The Freecom MusicPal is an internet radio rather than a DAB model. This first attempt at an internet radio is classier than some models weve seen and, while not as full-featured as the Noxon2, beats it for looks. We liked the Freecom MusicPals low...
Bottom line A stylish internet - rather than DAB - radio set, alarm clock and MP3 player. Its not the loudest, and setup is a bind, but we liked the Freecom MusicPal. Mark Hattersley...
80%
Country Distributor
United Kingdom 1 distributor(s)