Flex IT logo

Flex IT HP ProBook 650 G2 (Refurbished) Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB HDD Windows 10 Pro Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39447
Info modified on:
28 Mar 2025, 02:05:28
Short summary description Flex IT HP ProBook 650 G2 (Refurbished) Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB HDD Windows 10 Pro Black, Silver:

Flex IT HP ProBook 650 G2 (Refurbished), Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Flex IT HP ProBook 650 G2 (Refurbished) Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB HDD Windows 10 Pro Black, Silver:

Flex IT HP ProBook 650 G2 (Refurbished). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black, Silver. Weight: 3,26 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.