Erazer logo

Erazer P7647 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 8 GB 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119478
Info modified on:
24 Jan 2025, 20:37:34
Short summary description Erazer P7647 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 8 GB 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Erazer P7647, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description Erazer P7647 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 8 GB 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Erazer P7647. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.