Epson ELPLW04, 1 – 1.37, 1.23 – 1.80, 27.32 - 37.04 mm, 1,8 - 2,26, Black, PowerLite Pro Z8000WUNL, Z8050WNL, Z8150NL, Z8250NL, Z8255NL, Z8350WNL, Z8450WUNL, Z8455WUNL
Epson ELPLW04. Zoom ratio: 1 – 1.37, Throw ratio: 1.23 – 1.80, Focal length range: 27.32 - 37.04 mm. Package width: 240 mm, Package depth: 330 mm, Package height: 230 mm. Quantity per pack: 1 pc(s)