Epson logo

Epson EH-TW480 Standard throw projector 2800 ANSI lumens LCD WXGA (1280x720) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70872
Info modified on:
14 Mar 2024, 19:39:20
Short summary description Epson EH-TW480 Standard throw projector 2800 ANSI lumens LCD WXGA (1280x720) Black:

Epson EH-TW480, 2800 ANSI lumens, LCD, WXGA (1280x720), 838,2 - 8077,2 mm (33 - 318"), 1,68 - 2,02 m, ±30°

Long summary description Epson EH-TW480 Standard throw projector 2800 ANSI lumens LCD WXGA (1280x720) Black:

Epson EH-TW480. Projector brightness: 2800 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source (economic mode): 5000 h, Lamp type: UHE. Focal length range: 16.9 - 20.28 mm, Optical zoom: 1,2x, Throw ratio: 1.3 - 1.56:1. Supported graphics resolutions: 1280 x 720 (HD 720), Supported video modes: 720p. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.