Epson logo

Epson PowerLite S10+ 2600 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108598
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite S10+ 2600 ANSI lumens LCD SVGA (800x600):

Epson PowerLite S10+, 2600 ANSI lumens, LCD, SVGA (800x600), 2000:1, 762 - 8890 mm (30 - 350"), 16.78 million colours

Long summary description Epson PowerLite S10+ 2600 ANSI lumens LCD SVGA (800x600):

Epson PowerLite S10+. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 16.6 - 20.28 mm, Digital zoom: 1,35x, Offset: 8:1. RMS rated power: 1 W. Cable lock slot type: Kensington

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.