Epson logo

Epson PX-1004 inkjet printer Colour 5760 x 1440 DPI A3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67423
Info modified on:
14 Mar 2024, 19:29:37
Short summary description Epson PX-1004 inkjet printer Colour 5760 x 1440 DPI A3:

Epson PX-1004, Colour, 5760 x 1440 DPI, 4, A3, 30 ppm, Black

Long summary description Epson PX-1004 inkjet printer Colour 5760 x 1440 DPI A3:

Epson PX-1004. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.