Epson logo

Epson L3250 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213844
Info modified on:
11 Mar 2024, 10:23:03
Short summary description Epson L3250 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson L3250, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson L3250 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson L3250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.